Manufacturer: ON Semiconductor
Win Source Part Number: 915715-CPH3362-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 100 V 700mA (Ta) 1W (Ta) Surface Mount 3-CPH
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CPH3362
Categories: Discrete Semiconductor Products
Case / Package: 3-CPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CPH3362-TL-WOSTR, CPH3362-TL-W-ND, CPH3362-TL-WOSDKR, CPH3362-TL-WOSCT
Single P-Channel Power MOSFET, -100V, -0.7A, 1.7Ω, 3000-REEL Product overview: CPH3362-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V, -0.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, -0.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3362-TL-W can be used for catalog matching and distributor lookup.
P-Channel 100V 700mA (Ta) 1W (Ta) Surface Mount 3-CPH
MOSFET P-CH 100V 700MA 3CPH
MOSFET, P-CH, 100V, 0.7A, 150DEG C, 1W; Transistor Polarity:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:700mA; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V RoHS Compliant: Yes
MOSFET P-CH 100V 700MA 3CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 915715-CPH3362-TL-W | 278-CPH3362-TL-W | CPH3362-TL-WOSTR-ND | CPH3362-TL-W | 50AC4898 | CPH3362-TL-W | CPH3362-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3362-TL-W | P-Channel -100V -0.7A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 100V, 0.7A, 150Deg C, 1W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3; SOT23; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 100 volts |