P-Channel 20V 2.5A (Ta) 1W (Ta) Surface Mount 3-CPH
Single P-Channel Power MOSFET, -20V, -2.5A, 137mΩ, 3000-REEL Product overview: CPH3356-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3356-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1030146-CPH3356-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 3.3nC @ 4.5V
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 137 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 2.5A 3CPH
MOSFET P-CH 20V 2.5A 3CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CPH3356-TL-WOSTR-ND | 278-CPH3356-TL-W | 1030146-CPH3356-TL-W | CPH3356-TL-W | CPH3356-TL-W | CPH3356-TL-W |
| Product Name | Single FETs, MOSFETs | P-Channel -20V -2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3356-TL-W | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1000 milliwatts | 1000 milliwatts |