onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-W CPH3355-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030145-CPH3355-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 172pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 156 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030145-CPH3355-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 172pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 156 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-W - 1030145-CPH3355-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-W
1030145-CPH3355-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-W 1030145-CPH3355-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030145-CPH3355-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 172pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 156 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1030145-CPH3355-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 172pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 156 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3355-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3355-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3355-TL-W
MOSFET P-CH 30V 2.5A 3CPH

MOSFET P-CH 30V 2.5A 3CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1030145-CPH3355-TL-W CPH3355-TL-W CPH3355-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers