Manufacturer: ON Semiconductor
Win Source Part Number: 114675-CPH3355-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 172pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 156 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Single P-Channel Power MOSFET, -30V, -2.5A, 156mΩ, CPH3, 3000-REEL Product overview: CPH3355-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3355-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 2.5A 3CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 114675-CPH3355-TL-H | 278-CPH3355-TL-H | CPH3355-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3355-TL-H | P-Channel -30V -2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | ||
| PD | 1000 milliwatts | 1000 milliwatts |