Manufacturer: ON Semiconductor
Win Source Part Number: 1030143-CPH3351-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 262pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Single P-Channel Power MOSFET, -60V, -1.8A, 250mΩ, CPH3, 3000-REEL Product overview: CPH3351-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3351-TL-W can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 1.8A 3CPH
MOSFET, P-CH, -60V, -1.8A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 60V 1.8A 3CPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1030143-CPH3351-TL-W | 278-CPH3351-TL-W | CPH3351-TL-W | 13AC6093 | CPH3351-TL-W | CPH3351-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3351-TL-W | P-Channel -60V -1.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -60V, -1.8A, Sot-23; Channel Type Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |