onsemi P-Channel -20V -3A MOSFET Transistor CPH3350-TL-W

Description
P-Channel Power MOSFET, -20V, -3A, 83mΩ, CPH3, 3000-REEL Product overview: CPH3350-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3350-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -20V, -3A, 83mΩ, CPH3, 3000-REEL Product overview: CPH3350-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3350-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -3A MOSFET Transistor
278-CPH3350-TL-W
P-Channel -20V -3A MOSFET Transistor 278-CPH3350-TL-W
P-Channel Power MOSFET, -20V, -3A, 83mΩ, CPH3, 3000-REEL Product overview: CPH3350-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3350-TL-W can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -20V, -3A, 83mΩ, CPH3, 3000-REEL Product overview: CPH3350-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3350-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3350-TL-W - 1030142-CPH3350-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3350-TL-W
1030142-CPH3350-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3350-TL-W 1030142-CPH3350-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030142-CPH3350-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 4.6nC @ 4.5V Max Input Capacitance: 375pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 83 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1030142-CPH3350-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 375pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 83 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - CPH3350-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH3350-TL-WOSTR-ND
Single FETs, MOSFETs CPH3350-TL-WOSTR-ND
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 1.8V DRIVE SERIES

MOSFET PCH 1.8V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3350-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3350-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3350-TL-W
MOSFET P-CH 20V 3A 3CPH

MOSFET P-CH 20V 3A 3CPH

Supplier's Site
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Onsemi - 13AC3363 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Onsemi
13AC3363
Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Onsemi 13AC3363
MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.064ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.064ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CPH3350-TL-W 1030142-CPH3350-TL-W CPH3350-TL-WOSTR-ND CPH3350-TL-W CPH3350-TL-W 13AC3363
Product Name P-Channel -20V -3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3350-TL-W Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -3A, Sot-23; Transistor Polarity Onsemi
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 1000 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data