onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-W CPH3348-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030140-CPH3348-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 405pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1030140-CPH3348-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 405pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-W - 1030140-CPH3348-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-W
1030140-CPH3348-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-W 1030140-CPH3348-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1030140-CPH3348-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 405pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1030140-CPH3348-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 405pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - CPH3348-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
CPH3348-TL-WOSTR-ND
Single FETs, MOSFETs CPH3348-TL-WOSTR-ND
P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

P-Channel 12V 3A (Ta) 1W (Ta) Surface Mount 3-CPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -12V -3A MOSFET Transistor
278-CPH3348-TL-W
P-Channel -12V -3A MOSFET Transistor 278-CPH3348-TL-W
Single P-Channel Power MOSFET -12V, -3A, 70mΩ, 3000-REEL Product overview: CPH3348-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -12V, -3A, 70mΩ, 3000-REEL Product overview: CPH3348-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 12V 3A CPH3 - 598-CPH3348-TL-W - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 3A CPH3
598-CPH3348-TL-W
MOSFET P-CH 12V 3A CPH3 598-CPH3348-TL-W
MOSFET P-CH 12V 3A CPH3

MOSFET P-CH 12V 3A CPH3

Supplier's Site
Mosfet Transistor, P Channel, -3 A, -12 V, 0.054 Ohm, -4.5 V, -1.4 V Rohs Compliant Onsemi - 75Y0452 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -3 A, -12 V, 0.054 Ohm, -4.5 V, -1.4 V Rohs Compliant Onsemi
75Y0452
Mosfet Transistor, P Channel, -3 A, -12 V, 0.054 Ohm, -4.5 V, -1.4 V Rohs Compliant Onsemi 75Y0452
MOSFET Transistor, P Channel, -3 A, -12 V, 0.054 ohm, -4.5 V, -1.4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -3 A, -12 V, 0.054 ohm, -4.5 V, -1.4 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 1.8V Power MOSFE

MOSFET PCH 1.8V Power MOSFE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3348-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3348-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3348-TL-W
MOSFET P-CH 12V 3A 3CPH

MOSFET P-CH 12V 3A 3CPH

Supplier's Site
Single FETs, MOSFETs - CPH3348-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CPH3348-TL-W
Single FETs, MOSFETs CPH3348-TL-W
MOSFET P-CH 12V 3A 3CPH

MOSFET P-CH 12V 3A 3CPH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1030140-CPH3348-TL-W CPH3348-TL-WOSTR-ND 278-CPH3348-TL-W 598-CPH3348-TL-W 75Y0452 CPH3348-TL-W CPH3348-TL-W CPH3348-TL-W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-W Single FETs, MOSFETs P-Channel -12V -3A MOSFET Transistor MOSFET P-CH 12V 3A CPH3 Mosfet Transistor, P Channel, -3 A, -12 V, 0.054 Ohm, -4.5 V, -1.4 V Rohs Compliant Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data