onsemi P-Channel -12V -3A MOSFET Transistor CPH3348-TL-E

Description
Single P-Channel Power MOSFET -12V, -3A, 70mΩ, CPH3, 3000-REEL Product overview: CPH3348-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -12V, -3A, 70mΩ, CPH3, 3000-REEL Product overview: CPH3348-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -12V -3A MOSFET Transistor
278-CPH3348-TL-E
P-Channel -12V -3A MOSFET Transistor 278-CPH3348-TL-E
Single P-Channel Power MOSFET -12V, -3A, 70mΩ, CPH3, 3000-REEL Product overview: CPH3348-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-E can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -12V, -3A, 70mΩ, CPH3, 3000-REEL Product overview: CPH3348-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3348-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-E - 1030141-CPH3348-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-E
1030141-CPH3348-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-E 1030141-CPH3348-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1030141-CPH3348-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: SC-96 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Max Gate Charge: 5.6nC @ 4.5V Max Input Capacitance: 405pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1030141-CPH3348-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: SC-96
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3A (Ta)
Max Gate Charge: 5.6nC @ 4.5V
Max Input Capacitance: 405pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CPH3348-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPH3348-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CPH3348-TL-E
MOSFET P-CH 12V 3A 3CPH

MOSFET P-CH 12V 3A 3CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CPH3348-TL-E 1030141-CPH3348-TL-E CPH3348-TL-E
Product Name P-Channel -12V -3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPH3348-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Polarity P-Channel; P-Channel
Unlock Full Specs
to access all available technical data