onsemi 20V 3.5A MOSFET Transistor CPH3337-TL-E

Description
Trans MOSFET P-CH Si 20V 3.5A 3-Pin CPH Product overview: CPH3337-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3337-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 20V 3.5A 3-Pin CPH Product overview: CPH3337-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3337-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.5A MOSFET Transistor
278-CPH3337-TL-E
20V 3.5A MOSFET Transistor 278-CPH3337-TL-E
Trans MOSFET P-CH Si 20V 3.5A 3-Pin CPH Product overview: CPH3337-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3337-TL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 20V 3.5A 3-Pin CPH Product overview: CPH3337-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CPH3337-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243261-CPH3337-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243261-CPH3337-TL-E
Discrete Semiconductor Products 243261-CPH3337-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243261-CPH3337-TL-E Category: Discrete Semiconductor Products Family: FETs - Single Family Name: CPH3337 Alternative Parts (Cross-Reference): HITJ0201MPTL-HQ; RQJ0201UGDQA; LP3415ELT1G; S-LP3415ELT1G; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 243261-CPH3337-TL-E
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: CPH3337
Alternative Parts (Cross-Reference): HITJ0201MPTL-HQ; RQJ0201UGDQA; LP3415ELT1G; S-LP3415ELT1G;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CPH3337-TL-E 243261-CPH3337-TL-E
Product Name 20V 3.5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data