onsemi Discrete Semiconductor Products CPH3324-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 108669-CPH3324-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) Rds On (Max) @ Id, Vgs: 530 mOhm @ 600mA, 10V Gate Charge (Qg) @ Vgs: 6.4nC @ 10V Input Capacitance (Ciss) @ Vds: 265pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 108669-CPH3324-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) Rds On (Max) @ Id, Vgs: 530 mOhm @ 600mA, 10V Gate Charge (Qg) @ Vgs: 6.4nC @ 10V Input Capacitance (Ciss) @ Vds: 265pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 108669-CPH3324-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
108669-CPH3324-TL-E
Discrete Semiconductor Products 108669-CPH3324-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 108669-CPH3324-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-96 Manufacturer Device Package: 3-CPH FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta) Rds On (Max) @ Id, Vgs: 530 mOhm @ 600mA, 10V Gate Charge (Qg) @ Vgs: 6.4nC @ 10V Input Capacitance (Ciss) @ Vds: 265pF @ 20V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 108669-CPH3324-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SC-96
Manufacturer Device Package: 3-CPH
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 1.2A (Ta)
Rds On (Max) @ Id, Vgs: 530 mOhm @ 600mA, 10V
Gate Charge (Qg) @ Vgs: 6.4nC @ 10V
Input Capacitance (Ciss) @ Vds: 265pF @ 20V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 108669-CPH3324-TL-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data