onsemi Single Bipolar Transistors CPH3245-TL-E

Description
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - CPH3245-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CPH3245-TL-EOSCT-ND
Single Bipolar Transistors CPH3245-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH

Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH

Buy Now Datasheet
Single Bipolar Transistors - CPH3245-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
CPH3245-TL-EOSTR-ND
Single Bipolar Transistors CPH3245-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH

Bipolar (BJT) Transistor NPN 50V 2A 420MHz 900mW Surface Mount 3-CPH

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - CPH3245-TL-E - 867110-CPH3245-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CPH3245-TL-E
867110-CPH3245-TL-E
TRANSISTORS - Transistors (BJT) - Single - CPH3245-TL-E 867110-CPH3245-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 867110-CPH3245-TL-E Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 2 A 420MHz 900 mW Surface Mount 3-CPH Package: SC-96 Package: Reel - TR Mounting: Surface Mount Family Name: CPH3245 Categories: Discrete Semiconductor Products Case / Package: 3-CPH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CPH3245-TL-E-ND, CPH3245-TL-EOSCT, CPH3245-TL-EOSTR, CPH3245-TL-EOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 867110-CPH3245-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 2 A 420MHz 900 mW Surface Mount 3-CPH
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPH3245
Categories: Discrete Semiconductor Products
Case / Package: 3-CPH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CPH3245-TL-E-ND, CPH3245-TL-EOSCT, CPH3245-TL-EOSTR, CPH3245-TL-EOSDKR

Buy Now Datasheet
Singapore, Singapore
50V 2A Bipolar Transistor
276-CPH3245-TL-E
50V 2A Bipolar Transistor 276-CPH3245-TL-E
Low VCE(sat) Bipolar Transistor, NPN, 50V, 2A, CPH3, 3000-REEL Product overview: CPH3245-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3245-TL-E can be used for catalog matching and distributor lookup.

Low VCE(sat) Bipolar Transistor, NPN, 50V, 2A, CPH3, 3000-REEL Product overview: CPH3245-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3245-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH3245-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH3245-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH3245-TL-E
TRANS NPN 50V 2A 3CPH

TRANS NPN 50V 2A 3CPH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number CPH3245-TL-EOSCT-ND 867110-CPH3245-TL-E 276-CPH3245-TL-E CPH3245-TL-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - CPH3245-TL-E 50V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CPH 3-CPH
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data