Bipolar Transistor, (-)100V, (-)1A, Low VCE(sat), (PNP)NPN Single CPH3, CPH3, 3000-REEL Product overview: CPH3240-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3240-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202760-CPH3240-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 140 @ 100mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 900mW Surface Mount 3-CPH
TRANS NPN 100V 1A 3CPH
TRANSISTOR, NPN, 100V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:120MHz; Power Dissipation Pd:900mW; DC Collector Current:1A; DC Current Gain hFE:140hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT BIP NPN 1A 100V
TRANS NPN 100V 1A 3CPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH3240-TL-E | 202760-CPH3240-TL-E | CPH3240-TL-EOSTR-ND | CPH3240-TL-E | 50AC4897 | CPH3240-TL-E | CPH3240-TL-E |
| Product Name | 100V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3240-TL-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 100V, 1A, Sot-23; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCBO | 120 volts | ||||||
| PD | 900 milliwatts | ||||||
| TJ | -55 C (-67 F) | 150 C (302 F) |