Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 101556-CPH3238-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: SC-96
Manufacturer Device Package: 3-CPH
Power - Max: 900mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 5A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 130mV @ 50mA, 2.5A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 500mA, 2V
Frequency - Transition: 290MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101556-CPH3238-TL-E |
| Product Name | Discrete Semiconductor Products |