Bipolar (BJT) Transistor NPN 50V 1A 420MHz 900mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 50V 1A 420MHz 900mW Surface Mount 3-CPH
Bipolar (BJT) Transistor NPN 50V 1A 420MHz 900mW Surface Mount 3-CPH
NPN BJT Transistor, 50V, 1A, 420MHz, Low VCE(sat), SC Pkg Product overview: CPH3216-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, 420MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, 420MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3216-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 013269-CPH3216-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 190mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 1A 3CPH
Bipolar Transistors - BJT BIP NPN 1A 50V
TRANSISTOR, NPN, 50V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:900mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:420MHzRoHS
Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single CPH3
TRANS NPN 50V 1A 3CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH3216-TL-EOSCT-ND | 276-CPH3216-TL-E | 013269-CPH3216-TL-E | CPH3216-TL-E | CPH3216-TL-E | 13AC6092 | 598-CPH3216-TL-E | CPH3216-TL-E |
| Product Name | Single Bipolar Transistors | 50V 1A 420MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3216-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 50V, 1A, Sot-23; Transistor Polarity Onsemi | Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single CPH3 | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN; PNP | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; 3-CPH | 3-CPH | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 80 volts |