onsemi 1.5A 15V Bipolar Transistor CPH3214-TL-E

Description
BIP NPN 1.5A 15V Product overview: CPH3214-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3214-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP NPN 1.5A 15V Product overview: CPH3214-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3214-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 15V Bipolar Transistor
276-CPH3214-TL-E
1.5A 15V Bipolar Transistor 276-CPH3214-TL-E
BIP NPN 1.5A 15V Product overview: CPH3214-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3214-TL-E can be used for catalog matching and distributor lookup.

BIP NPN 1.5A 15V Product overview: CPH3214-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 15V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3214-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 243221-CPH3214-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243221-CPH3214-TL-E
Discrete Semiconductor Products 243221-CPH3214-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 243221-CPH3214-TL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CPH3214 Alternative Parts (Cross-Reference): 2STR1215; 2SD2653K-T146S; 2SD2653; 2SD2674; Introduction Date: June 18, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 243221-CPH3214-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CPH3214
Alternative Parts (Cross-Reference): 2STR1215; 2SD2653K-T146S; 2SD2653; 2SD2674;
Introduction Date: June 18, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH3214-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH3214-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH3214-TL-E
BIP NPN 1.5A 15V

BIP NPN 1.5A 15V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CPH3214-TL-E 243221-CPH3214-TL-E CPH3214-TL-E
Product Name 1.5A 15V Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps
Unlock Full Specs
to access all available technical data