onsemi 15V 3A 900mW Bipolar Transistor CPH3206

Description
Trans GP BJT NPN 15V 3A 900mW 3-Pin Case CPH Product overview: CPH3206 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3206 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 3A 900mW 3-Pin Case CPH Product overview: CPH3206 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3206 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 3A 900mW Bipolar Transistor
276-CPH3206
15V 3A 900mW Bipolar Transistor 276-CPH3206
Trans GP BJT NPN 15V 3A 900mW 3-Pin Case CPH Product overview: CPH3206 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3206 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 3A 900mW 3-Pin Case CPH Product overview: CPH3206 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3206 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243213-CPH3206 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243213-CPH3206
Discrete Semiconductor Products 243213-CPH3206
Manufacturer: ON Semiconductor Win Source Part Number: 243213-CPH3206 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CPH3206 Alternative Parts (Cross-Reference): 2SB1707T146; 2SD2670; 2SD2672TL; 2SD2672; Introduction Date: December 02, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 243213-CPH3206
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CPH3206
Alternative Parts (Cross-Reference): 2SB1707T146; 2SD2670; 2SD2672TL; 2SD2672;
Introduction Date: December 02, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CPH3206 243213-CPH3206
Product Name 15V 3A 900mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data