TRANS NPN 50V 3A CPH3
NPN BJT Transistor, 50V, 3A, 380MHz, Low VCE(sat), SC pkg Product overview: CPH3205-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 380MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 380MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3205-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 013268-CPH3205-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 210mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 3A CPH3
Bipolar Transistors - BJT BIP NPN 3A 50V
TRANS NPN 50V 3A CPH3
TRANSISTOR, NPN, 50V, 3A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:380MHz; Power Dissipation Pd:900mW; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 488-CPH3205-TL-ETR-ND | 276-CPH3205-TL-E | 013268-CPH3205-TL-E | CPH3205-TL-E | CPH3205-TL-E | CPH3205-TL-E | 99AC3902 |
| Product Name | Single Bipolar Transistors | 50V 3A 380MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3205-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Npn, 50V, 3A, Sot-23; Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN | NPN | ||||
| IC(max) | 3000 milliamps | ||||||
| VCEO | 50 volts | ||||||
| VCBO | 100 volts | ||||||
| fT | 380 MHz |