onsemi 3A 50V Bipolar Transistor CPH3205-M-TL-E

Description
Bipolar Transistors - BJT BIP NPN 3A 50V Product overview: CPH3205-M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3205-M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT BIP NPN 3A 50V Product overview: CPH3205-M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3205-M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 50V Bipolar Transistor
276-CPH3205-M-TL-E
3A 50V Bipolar Transistor 276-CPH3205-M-TL-E
Bipolar Transistors - BJT BIP NPN 3A 50V Product overview: CPH3205-M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3205-M-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT BIP NPN 3A 50V Product overview: CPH3205-M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3205-M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - CPH3205-M-TL-E - 1030137-CPH3205-M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CPH3205-M-TL-E
1030137-CPH3205-M-TL-E
TRANSISTORS - Transistors (BJT) - Single - CPH3205-M-TL-E 1030137-CPH3205-M-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1030137-CPH3205-M-TL -E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 380MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CPH Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 210mV @ 100mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1030137-CPH3205-M-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 210mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CPH3205-M-TL-E
Bipolar Transistors - BJT CPH3205-M-TL-E
Bipolar Transistors - BJT BIP NPN 3A 50V

Bipolar Transistors - BJT BIP NPN 3A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH3205-M-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH3205-M-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH3205-M-TL-E
TRANS NPN 50V 3A 3CPH

TRANS NPN 50V 3A 3CPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CPH3205-M-TL-E 1030137-CPH3205-M-TL-E CPH3205-M-TL-E CPH3205-M-TL-E
Product Name 3A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CPH3205-M-TL-E Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 3000 milliamps ? to 2000 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data