onsemi 30V 2A 900mW Bipolar Transistor CPH3201

Description
Trans GP BJT NPN 30V 2A 900mW 3-Pin Case CPH Product overview: CPH3201 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3201 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 2A 900mW 3-Pin Case CPH Product overview: CPH3201 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3201 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A 900mW Bipolar Transistor
276-CPH3201
30V 2A 900mW Bipolar Transistor 276-CPH3201
Trans GP BJT NPN 30V 2A 900mW 3-Pin Case CPH Product overview: CPH3201 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3201 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 2A 900mW 3-Pin Case CPH Product overview: CPH3201 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 900mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, 900mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3201 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 243209-CPH3201 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
243209-CPH3201
Discrete Semiconductor Products 243209-CPH3201
Manufacturer: ON Semiconductor Win Source Part Number: 243209-CPH3201 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: CPH3201 Alternative Parts (Cross-Reference): 2SC5916TLR; 2SC5916; 2SD2671; 2SD2671TL; Introduction Date: February 28, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 243209-CPH3201
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: CPH3201
Alternative Parts (Cross-Reference): 2SC5916TLR; 2SC5916; 2SD2671; 2SD2671TL;
Introduction Date: February 28, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CPH3201 243209-CPH3201
Product Name 30V 2A 900mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data