onsemi Single Bipolar Transistors CPH3145-TL-E

Description
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 900mW Surface Mount 3-CPH
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 900mW Surface Mount 3-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 869-1120-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
869-1120-2-ND
Single Bipolar Transistors 869-1120-2-ND
Bipolar (BJT) Transistor PNP 50V 2A 420MHz 900mW Surface Mount 3-CPH

Bipolar (BJT) Transistor PNP 50V 2A 420MHz 900mW Surface Mount 3-CPH

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - CPH3145-TL-E - 080008-CPH3145-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CPH3145-TL-E
080008-CPH3145-TL-E
TRANSISTORS - Transistors (BJT) - Single - CPH3145-TL-E 080008-CPH3145-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 080008-CPH3145-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 330mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 080008-CPH3145-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 330mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-50V -2A Bipolar Transistor
276-CPH3145-TL-E
-50V -2A Bipolar Transistor 276-CPH3145-TL-E
Low VCE(sat) Bipolar Transistor, PNP, -50V, -2A, CPH3, 3000-REEL Product overview: CPH3145-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3145-TL-E can be used for catalog matching and distributor lookup.

Low VCE(sat) Bipolar Transistor, PNP, -50V, -2A, CPH3, 3000-REEL Product overview: CPH3145-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3145-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - CPH3145-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CPH3145-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CPH3145-TL-E
TRANS PNP 50V 2A 3CPH

TRANS PNP 50V 2A 3CPH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 869-1120-2-ND 080008-CPH3145-TL-E 276-CPH3145-TL-E CPH3145-TL-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - CPH3145-TL-E -50V -2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CPH
IC(max) 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 7514290 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers