Manufacturer: ON Semiconductor
Win Source Part Number: 1030136-CPH3123-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 390MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 650mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 50V 3A 390MHz 900mW Surface Mount 3-CPH
TRANS PNP 50V 3A 3CPH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1030136-CPH3123-TL-E | CPH3123-TL-E-ND | CPH3123-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH3123-TL-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |