Bipolar Transistor, (-)50V, (-)1A, Low VCE(sat), (PNP)NPN Single CPH3, CPH3, 3000-REEL Product overview: CPH3116-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3116-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 900mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 900mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 50V 1A 420MHz 900mW Surface Mount 3-CPH
Transistor PNP 50V 1A DC/DC CPH3
Transistor PNP 50V 1A DC/DC CPH3
Transistor PNP 50V 1A DC/DC CPH3
Manufacturer: ON Semiconductor
Win Source Part Number: 013267-CPH3116-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 430mV @ 10mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 1A 3CPH
TRANSISTOR, PNP, -50V, -1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:420MHz; Power Dissipation Pd:900mW; DC Collector Current:-1A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 1A 50V
TRANS PNP 50V 1A 3CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH3116-TL-E | CPH3116-TL-EOSTR-ND | 7740796 | 7740796P | 013267-CPH3116-TL-E | CPH3116-TL-E | 99AC3901 | CPH3116-TL-E | CPH3116-TL-E |
| Product Name | 50V 1A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH3116-TL-E | Single Bipolar Transistors | Transistor, Pnp, -50V, -1A, Sot-23; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||||
| VCBO | -50 volts | ||||||||
| fT | 420 MHz |