Bipolar Transistor, (-)30V, (-)1.5A, Low VCE(sat), (PNP)NPN Single CPH3, CPH3, 3000-REEL Product overview: CPH3115-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3115-TL-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 013266-CPH3115-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 375mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 1.5A 450MHz 900mW Surface Mount 3-CPH
TRANS PNP 30V 1.5A 3CPH
Bipolar Transistors - BJT BIP PNP 1.5A 30V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH3115-TL-H | 013266-CPH3115-TL-H | CPH3115-TL-HOSTR-ND | CPH3115-TL-H | CPH3115-TL-H |
| Product Name | 30V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3115-TL-H | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 30 volts | 30 volts | |||
| VCBO | 30 volts |