onsemi 15V 1.5A Bipolar Transistor CPH3114

Description
TRANS PNP 15V 1.5A CPH3 Product overview: CPH3114 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3114 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 15V 1.5A CPH3 Product overview: CPH3114 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3114 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5A Bipolar Transistor
276-CPH3114
15V 1.5A Bipolar Transistor 276-CPH3114
TRANS PNP 15V 1.5A CPH3 Product overview: CPH3114 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3114 can be used for catalog matching and distributor lookup.

TRANS PNP 15V 1.5A CPH3 Product overview: CPH3114 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3114 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CPH3114 - 202749-CPH3114 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CPH3114
202749-CPH3114
TRANSISTORS - Transistors (BJT) - Single - CPH3114 202749-CPH3114
Manufacturer: ON Semiconductor Win Source Part Number: 202749-CPH3114 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 180mV @ 15mA, 750mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202749-CPH3114
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 180mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-CPH3114 202749-CPH3114
Product Name 15V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CPH3114
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data