Bipolar Transistor, -15V, -1.5A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: CPH3114-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -15V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3114-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 15V 1.5A 350MHz 900mW Surface Mount 3-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202751-CPH3114-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 180mV @ 15mA, 750mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT BIP PNP 1.5A 15V
TRANS PNP 15V 1.5A 3CPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH3114-TL-E | CPH3114-TL-E-ND | 202751-CPH3114-TL-E | CPH3114-TL-E | CPH3114-TL-E |
| Product Name | -15V -1.5A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH3114-TL-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 15 volts | 15 volts | |||
| VCBO | 15 volts |