Manufacturer: ON Semiconductor
Win Source Part Number: 202748-CPH3109-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 230mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 30V 3A 380MHz 900mW Surface Mount 3-CPH
Bipolar (BJT) Transistor PNP 30V 3A 380MHz 900mW Surface Mount 3-CPH
TRANS PNP 30V 3A 3CPH
Bipolar Transistors - BJT BIP PNP 3A 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 202748-CPH3109-TL-E | CPH3109-TL-EOSCT-ND | CPH3109-TL-E | CPH3109-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CPH3109-TL-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP |