Bipolar (BJT) Transistor PNP 12V 3A 280MHz 900mW Surface Mount 3-CPH
Manufacturer: ON Semiconductor
Win Source Part Number: 202743-CPH3106-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 165mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar Transistor, -12V, -3A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: CPH3106-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -3A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3106-TL-E can be used for catalog matching and distributor lookup.
TRANS PNP 12V 3A 3CPH
Bipolar Transistors - BJT BIP PNP 3A 12V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH3106-TL-E-ND | 202743-CPH3106-TL-E | 276-CPH3106-TL-E | CPH3106-TL-E | CPH3106-TL-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - CPH3106-TL-E | -12V -3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; 3-CPH | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 12 volts | 12 volts |