Bipolar (BJT) Transistor PNP 50V 3A 380MHz 900mW Surface Mount 3-CPH
PNP BJT Transistor, -50V, 3A, 185mV VCE(sat), SC Package Product overview: CPH3105-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3105-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 013265-CPH3105-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 380MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Multimedia, Industrial
Bipolar Transistors - BJT BIP PNP 3A 50V
TRANS PNP 50V 3A 3CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CPH3105-TL-EOSTR-ND | 276-CPH3105-TL-E | 013265-CPH3105-TL-E | CPH3105-TL-E | CPH3105-TL-E |
| Product Name | Single Bipolar Transistors | -50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3105-TL-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; 3-CPH | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | -50 volts |