Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single CPH3, CPH3, 3000-REEL Product overview: CPH3101-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CPH3101-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1030133-CPH3101-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single CPH3
Bipolar Transistors - BJT BIP PNP 2A 30V
TRANS PNP 30V 2A 3CPH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-CPH3101-TL-E | 1030133-CPH3101-TL-E | 598-CPH3101-TL-E | CPH3101-TL-E | CPH3101-TL-E |
| Product Name | -30V -2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CPH3101-TL-E | Bipolar Transistor, -30V, -2A, Low VCE(sat), PNP Single CPH3 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | ||
| PD | 900 milliwatts | 900 milliwatts | |||
| Package Type | SOT3; 3-CPH |