The CNY17F4SVM is a 6-pin DIP high BVCEO phototransistor optocoupler from the CNY17FXM series, featuring a gallium arsenide infrared LED coupled with an NPN phototransistor. It has a minimum collector-emitter breakdown voltage of 70 V, a maximum continuous collector current of 50 mA, and a peak forward current of 1.5 A for the LED. The device supports an input-to-output isolation voltage of 4170 VAC RMS for 1 minute and meets UL1577 and DIN-EN/IEC60747-5-5 standards with 850 V peak working insulation voltage. It has a current transfer ratio of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage. External creepage and clearance are both ≥7 mm, with a distance through insulation of ≥0.5 mm. The package is a 6-pin DIP with lead bend and offers DIN EN/IEC60747-5-5 option compliance.
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: CNY17F4SVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F4SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F4SVM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |