The CNY17F4SM is a 6-pin surface-mount phototransistor optocoupler featuring a gallium arsenide infrared LED coupled with an NPN phototransistor. It is designed for signal isolation in power supply regulators, microprocessor interfaces, and industrial control systems. The device has a minimum collector-emitter breakdown voltage of 70 V, a maximum continuous collector current of 50 mA, and a current transfer ratio between 160% and 320% at 10 mA forward current and 5 V collector-emitter voltage. It meets UL1577 (4,170 VAC RMS for 1 minute) and DIN EN/IEC60747-5-5 (850 Vpeak working insulation voltage) safety standards. The package is a 6-pin SMD with lead bend, dimensions conforming to PDIP6 case style 8.51 x 6.35 mm with 2.54 mm pitch. The device operates from -40°C to +100°C ambient temperature and complies with RoHS standards.
400V Phototransistor Optocoupler, 6-Pin SMD, 50mA Output Product overview: CNY17F4SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F4SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F4SM |
| Product Name | SMD 400V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |