onsemi Optoisolators - Transistor, Photovoltaic Output - CNY17F3TVM CNY17F3TVM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 915667-CNY17F3TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F3 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 915667-CNY17F3TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F3 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F3TVM - 915667-CNY17F3TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F3TVM
915667-CNY17F3TVM
Optoisolators - Transistor, Photovoltaic Output - CNY17F3TVM 915667-CNY17F3TVM
Manufacturer: ON Semiconductor Win Source Part Number: 915667-CNY17F3TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F3 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 915667-CNY17F3TVM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17F3
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
DIP Bipolar Transistor
903-CNY17F3TVM
DIP Bipolar Transistor 903-CNY17F3TVM
Transistor Output Optocouplers 6PN DIP Photo Xstr Output Optocoupler Product overview: CNY17F3TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F3TVM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers 6PN DIP Photo Xstr Output Optocoupler Product overview: CNY17F3TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F3TVM can be used for catalog matching and distributor lookup.

Supplier's Site
OPTOISO 4.17KV TRANS 6DIP - 598-CNY17F3TVM - Utmel Electronic Limited
Hong Kong, China
OPTOISO 4.17KV TRANS 6DIP
598-CNY17F3TVM
OPTOISO 4.17KV TRANS 6DIP 598-CNY17F3TVM
OPTOISO 4.17KV TRANS 6DIP

OPTOISO 4.17KV TRANS 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 915667-CNY17F3TVM 903-CNY17F3TVM 598-CNY17F3TVM
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F3TVM DIP Bipolar Transistor OPTOISO 4.17KV TRANS 6DIP
Package Type SOT3; 6-DIP Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistor Arrays - BC817UE6327HTSA1DKR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers