onsemi Optoisolators - Transistor, Photovoltaic Output - CNY17F3SM CNY17F3SM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 915666-CNY17F3SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY17F3 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 915666-CNY17F3SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY17F3 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F3SM - 915666-CNY17F3SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F3SM
915666-CNY17F3SM
Optoisolators - Transistor, Photovoltaic Output - CNY17F3SM 915666-CNY17F3SM
Manufacturer: ON Semiconductor Win Source Part Number: 915666-CNY17F3SM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD Package: 6-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: CNY17F3 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 915666-CNY17F3SM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4170Vrms Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: CNY17F3
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-CNY17F3SM
Bipolar Transistor 903-CNY17F3SM
Transistor Output Optocouplers Optocoupler Phototrans No Base Product overview: CNY17F3SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F3SM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Phototrans No Base Product overview: CNY17F3SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F3SM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 915666-CNY17F3SM 903-CNY17F3SM
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F3SM Bipolar Transistor
Package Type SOT3; 6-SMD Bulk
Unlock Full Specs
to access all available technical data