The CNY17F33SD is a surface-mount phototransistor optocoupler in a 6-pin SMD package, consisting of a gallium arsenide infrared LED coupled to an NPN phototransistor. It features an isolation voltage of 5300 Vac (rms) for 1 minute, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio range of 100-200% at 10 mA forward current. The device meets UL and VDE safety standards, with a maximum operating temperature of 100°C and a lead solder temperature of 260°C for 10 seconds. Packaging is compatible with surface-mount reflow profiles.
OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F33SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F33SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F33SD |
| Product Name | SMD 5.3KV Bipolar Transistor |
| Package Type | Reel - TR |