onsemi Optoisolators - Transistor, Photovoltaic Output - CNY17F2TVM CNY17F2TVM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 867049-CNY17F2TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F2 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 867049-CNY17F2TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F2 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F2TVM - 867049-CNY17F2TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F2TVM
867049-CNY17F2TVM
Optoisolators - Transistor, Photovoltaic Output - CNY17F2TVM 867049-CNY17F2TVM
Manufacturer: ON Semiconductor Win Source Part Number: 867049-CNY17F2TVM Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP Package: 6-DIP (0.400", 10.16mm) Package: Tube Mounting: Through Hole Family Name: CNY17F2 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 867049-CNY17F2TVM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4170Vrms Channel 6-DIP
Package: 6-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17F2
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-CNY17F2TVM
Bipolar Transistor 903-CNY17F2TVM
Transistor Output Optocouplers Optocoupler Phototrans No Base Product overview: CNY17F2TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F2TVM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Phototrans No Base Product overview: CNY17F2TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F2TVM can be used for catalog matching and distributor lookup.

Supplier's Site
OPTOISO 4.17KV TRANS 6DIP - 598-CNY17F2TVM - Utmel Electronic Limited
Hong Kong, China
OPTOISO 4.17KV TRANS 6DIP
598-CNY17F2TVM
OPTOISO 4.17KV TRANS 6DIP 598-CNY17F2TVM
OPTOISO 4.17KV TRANS 6DIP

OPTOISO 4.17KV TRANS 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 867049-CNY17F2TVM 903-CNY17F2TVM 598-CNY17F2TVM
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F2TVM Bipolar Transistor OPTOISO 4.17KV TRANS 6DIP
Package Type SOT3; 6-DIP Bulk
Unlock Full Specs
to access all available technical data