The CNY17F2M is a 6-pin DIP optocoupler consisting of a gallium arsenide infrared LED coupled with an NPN phototransistor, designed for electrical isolation in power supply regulators, digital logic inputs, and industrial controls. It has a minimum collector-emitter breakdown voltage of 70 V, a maximum working insulation voltage of 850 Vpeak, and meets UL1577 and D In EN/IEC60747-5-5 safety standards with 4,170 VAC RMS isolation for one minute. The device has a current transfer ratio minimum of 63% and maximum of 125% at IF = 10 mA and VCE = 5 V. Its physical dimensions are 8.51 mm × 6.35 mm with a 2.54 mm pin pitch. It operates from -40°C to +100°C ambient temperature and supports reflow soldering per Pb-free profiles.
400V Phototransistor Optocoupler, 5.25kV Isolation, 6-Pin DIP Product overview: CNY17F2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.25kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5.25kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F2M |
| Product Name | 400V 5.25kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |