onsemi Bipolar Transistor CNY17F1VM

Description
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: CNY17F1VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: CNY17F1VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-CNY17F1VM
Bipolar Transistor 903-CNY17F1VM
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: CNY17F1VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1VM can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: CNY17F1VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F1VM - 771690-CNY17F1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F1VM
771690-CNY17F1VM
Optoisolators - Transistor, Photovoltaic Output - CNY17F1VM 771690-CNY17F1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771690-CNY17F1VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4μs, 3.5μs (Maximum) Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Family Name: CNY17F1 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Introduction Date: May 20, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771690-CNY17F1VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 4μs, 3.5μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Family Name: CNY17F1
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 400mV
Introduction Date: May 20, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY17F1VM 771690-CNY17F1VM
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17F1VM
Package Type Bulk SOT3
Packing Method Bulk Tube; Tube
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data