onsemi No. Of Channels Onsemi CNY17F1SR2M.

Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 60AC8272 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
60AC8272
No. Of Channels Onsemi 60AC8272
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4170Vrms; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC8272
Product Name No. Of Channels Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details