Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771688-CNY17F1300W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 1μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Part Status: Obsolete(EOL)
Family Name: CNY17F1
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): CNY17F1TVM;
Introduction Date: May 20, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Optocoupler 1-CH DC-IN Transistor DC-OUT 70V 5.3kV PDIP Product overview: CNY17F1300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1300W can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 771688-CNY17F1300W | 903-CNY17F1300W |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY17F1300W | 70V 5.3kV Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tube; Tube | |
| TJ | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |