The CNY17F1300 is a phototransistor optocoupler consisting of a gallium arsenide infrared LED coupled with an NPN phototransistor in a dual in-line package. It features a black package with an isolation voltage of 5300 Vac(rms) for 1 minute, a collector-emitter breakdown voltage of 70 V minimum, and a continuous collector current of 50 mA. The device has a current transfer ratio specified in select groups, low coupled capacitance, and no base connection to minimize noise susceptibility. Operating temperature ranges from -55°C to +100°C, with a storage temperature range of -55°C to +150°C. The device is UL and VDE recognized.
Transistor Output Optocouplers Optocoupler Phototrans No Base Product overview: CNY17F1300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F1300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F1300 |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |