The CNY17F-2SD is a surface-mount phototransistor optocoupler consisting of a gallium arsenide infrared emitter and an NPN phototransistor in a 6-pin dual in-line package. It provides 5300 Vac(rms) isolation voltage for 1 minute, certified under UL and VDE standards, with a current transfer ratio ranging from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The device is rated for a continuous collector current of 50 mA, a collector-emitter voltage of 70 V, and operates within a temperature range of -55°C to 100°C. It meets RoHS and IEC 60747-5-2 requirements for isolation safety, with a typical isolation capacitance of 0.5 pF and an isolation resistance exceeding 10^11 Ω. The surface-mount package has a lead spacing of 5.08 mm and complies with standard SMD reflow profiles.
OPTOISOLATOR 5.3KV TRANS 6-SMD Product overview: CNY17F-2SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2SD |
| Product Name | SMD 5.3KV Bipolar Transistor |
| Package Type | Reel - TR |