onsemi Optoisolators - Transistor, Photovoltaic Output - CNY174SR2M CNY174SR2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 718110-CNY174SR2M Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3.5μs (Maximum) Turn On / Turn Off Time: 2μs, 3μs Voltage - Forward (Vf): 1.35V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 718110-CNY174SR2M Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3.5μs (Maximum) Turn On / Turn Off Time: 2μs, 3μs Voltage - Forward (Vf): 1.35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY174SR2M - 718110-CNY174SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY174SR2M
718110-CNY174SR2M
Optoisolators - Transistor, Photovoltaic Output - CNY174SR2M 718110-CNY174SR2M
Manufacturer: ON Semiconductor Win Source Part Number: 718110-CNY174SR2M Packaging: Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 4170Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% at 10mA Current Transfer Ratio (Maximum): 320% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3.5μs (Maximum) Turn On / Turn Off Time: 2μs, 3μs Voltage - Forward (Vf): 1.35V

Manufacturer: ON Semiconductor
Win Source Part Number: 718110-CNY174SR2M
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% at 10mA
Current Transfer Ratio (Maximum): 320% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3.5μs (Maximum)
Turn On / Turn Off Time: 2μs, 3μs
Voltage - Forward (Vf): 1.35V

Buy Now
Singapore, Singapore
Bipolar Transistor
903-CNY174SR2M
Bipolar Transistor 903-CNY174SR2M
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SR2M can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SR2M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 718110-CNY174SR2M 903-CNY174SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY174SR2M Bipolar Transistor
Package Type SOT3 Reel
Packing Method Tape Reel; Reel Reel
TJ -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data