onsemi Bipolar Transistor CNY174SM

Description
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-CNY174SM
Bipolar Transistor 903-CNY174SM
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY174SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY174SM can be used for catalog matching and distributor lookup.

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1052882-CNY174SM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1052882-CNY174SM
Isolators - Optoisolators - Transistor, Photovoltaic Output 1052882-CNY174SM
Win Source Part Number: 1052882-CNY174SM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4µs, 3.5µs (Max) Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 4170Vrms Current Transfer Ratio (Min): 160% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 320% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-4X007T; MOC8104-X019T; CNY17F-3X009T; CNY17F-4S; CNY17F-3S; CNY17F-4XSMCNY174SM. ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-CNY174SM,FAIFSC CNY174SM

Win Source Part Number: 1052882-CNY174SM
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 4µs, 3.5µs (Max)
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current Transfer Ratio (Min): 160% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 320% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17-4X007T; MOC8104-X019T; CNY17F-3X009T; CNY17F-4S; CNY17F-3S; CNY17F-4XSMCNY174SM.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-CNY174SM,FAIFSCCNY174SM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY174SM 1052882-CNY174SM
Product Name Bipolar Transistor Isolators - Optoisolators - Transistor, Photovoltaic Output
Package Type Bulk SOT3
Packing Method Bulk
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7258512 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
3 suppliers
Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K40E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
4 suppliers