The CNY172300W is a phototransistor optocoupler consisting of a gallium arsenide infrared emitter and an NPN phototransistor in a dual in-line package. It features a black package with VDE approval and 0.4" lead spacing. The device provides an input-output isolation voltage of 5300 Vac(rms) for 1 minute, a collector-emitter breakdown voltage of 30 V, and a maximum continuous collector current of 50 mA. Current transfer ratio ranges from 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The optocoupler meets UL and VDE safety standards and complies with ROHS directives. It is designed for use in power supply regulators, digital logic inputs, and industrial control systems.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: CNY172300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY172300W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY172300W |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |