The CNY171VM is a 6-pin DIP optocoupler comprising a gallium arsenide infrared LED coupled to an NPN phototransistor, designed for electrical isolation in digital logic and power supply applications. It features a minimum collector-emitter breakdown voltage of 70 V, a maximum working insulation voltage of 850 Vpeak, and isolation ratings compliant with UL1577 (4,170 VAC RMS for 1 minute) and DIN-EN/IEC60747-5-5.
400mV VCEO Phototransistor Optocoupler, 7.5kV Isolation, 6-Pin DIP Product overview: CNY171VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY171VM |
| Product Name | 7.5kV DIP Bipolar Transistor |
| PD | 250 milliwatts |