onsemi DIP Bipolar Transistor CNY171SM

Description
6-Pin DIP High BVCEO Phototransistor Output Optocoupler, 1000-BLKBG Product overview: CNY171SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SM can be used for catalog matching and distributor lookup.
Request a Quote
Description
6-Pin DIP High BVCEO Phototransistor Output Optocoupler, 1000-BLKBG Product overview: CNY171SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY171SM is a 6-pin DIP optocoupler consisting of a gallium arsenide infrared emitter coupled to an NPN phototransistor, designed for electrical isolation in power supply regulators, microprocessor inputs, and industrial controls. It features a minimum collector-emitter breakdown voltage of 70 V, an isolation voltage of 4,170 VAC RMS for 1 minute, and a maximum working insulation voltage of 850 Vpeak. The device complies with UL1577 and DIN-EN/IEC60747-5-5 safety standards, with an external creepage and clearance of at least 7 mm and a distance through insulation of at least 0.5 mm. The package is a surface-mount 6-pin design with lead bend, sized to 8.51 × 6.35 mm with 2.54 mm pitch.

Datasheet Summary
Powered by GS/AI

The CNY171SM is a 6-pin DIP optocoupler consisting of a gallium arsenide infrared emitter coupled to an NPN phototransistor, designed for electrical isolation in power supply regulators, microprocessor inputs, and industrial controls. It features a minimum collector-emitter breakdown voltage of 70 V, an isolation voltage of 4,170 VAC RMS for 1 minute, and a maximum working insulation voltage of 850 Vpeak. The device complies with UL1577 and DIN-EN/IEC60747-5-5 safety standards, with an external creepage and clearance of at least 7 mm and a distance through insulation of at least 0.5 mm. The package is a surface-mount 6-pin design with lead bend, sized to 8.51 × 6.35 mm with 2.54 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-CNY171SM
DIP Bipolar Transistor 903-CNY171SM
6-Pin DIP High BVCEO Phototransistor Output Optocoupler, 1000-BLKBG Product overview: CNY171SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SM can be used for catalog matching and distributor lookup.

6-Pin DIP High BVCEO Phototransistor Output Optocoupler, 1000-BLKBG Product overview: CNY171SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY171SM
Product Name DIP Bipolar Transistor
PD 0.1500 milliwatts
Unlock Full Specs
to access all available technical data