onsemi Optoisolators - Transistor, Photovoltaic Output - CNY171SD CNY171SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029825-CNY171SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029825-CNY171SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY171SD - 1029825-CNY171SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY171SD
1029825-CNY171SD
Optoisolators - Transistor, Photovoltaic Output - CNY171SD 1029825-CNY171SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1029825-CNY171SD Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 40% @ 10mA Maximum DC Current Transfer Ratio: 80% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 3μs Rise and Fall Time: 1μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 100mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1029825-CNY171SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 40% @ 10mA
Maximum DC Current Transfer Ratio: 80% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 3μs
Rise and Fall Time: 1μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-CNY171SD
Bipolar Transistor 903-CNY171SD
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototrans SM-DIP6 Product overview: CNY171SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SD can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototrans SM-DIP6 Product overview: CNY171SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1029825-CNY171SD 903-CNY171SD
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY171SD Bipolar Transistor
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data