onsemi Bipolar Transistor CNY171FR2VM

Description
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY171FR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171FR2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY171FR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171FR2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-CNY171FR2VM
Bipolar Transistor 903-CNY171FR2VM
Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY171FR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171FR2VM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor Product overview: CNY171FR2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY171FR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY171FR2VM - 771682-CNY171FR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY171FR2VM
771682-CNY171FR2VM
Optoisolators - Transistor, Photovoltaic Output - CNY171FR2VM 771682-CNY171FR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771682-CNY171FR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 4μs, 3.5μs (Maximum) Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 3μs Part Status: Obsolete(EOL) Family Name: CNY17-1M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17-1X; CNY17-2X016; CNY17-1FV-M; CNY17-1SR2V-M; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771682-CNY171FR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 4μs, 3.5μs (Maximum)
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 2μs, 3μs
Part Status: Obsolete(EOL)
Family Name: CNY17-1M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17-1X; CNY17-2X016; CNY17-1FV-M; CNY17-1SR2V-M;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - CNY171FR2VM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
CNY171FR2VM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators CNY171FR2VM
OPTOISO 4.17KV TRANS W/BASE 6SMD

OPTOISO 4.17KV TRANS W/BASE 6SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors RF Transistors
Product Number 903-CNY171FR2VM 771682-CNY171FR2VM CNY171FR2VM
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY171FR2VM Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PD 250 milliwatts
Unlock Full Specs
to access all available technical data