The CNY17-4SD is a phototransistor optocoupler consisting of a gallium arsenide infrared LED coupled with an NPN phototransistor in a surface mount package. It features an isolation voltage of 5300 Vac(rms) for one minute, a minimum collector-emitter breakdown voltage of 30 V, and a current transfer ratio (CTR) range of 160% to 320% at 10 mA forward current. The device meets UL and VDE safety standards, with a maximum operating temperature of 100°C and a lead solder temperature of 260°C for 10 seconds. Package dimensions are 0.350 x 0.270 inches with a 0.4 inch lead spacing and surface mount configuration.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: CNY17-4SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4SD |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Reel - TR |