The CNY17-3.300 is a phototransistor optocoupler in a black package, consisting of a gallium arsenide infrared emitter coupled with an NPN phototransistor in a 6-pin dual in-line package. It features an isolation voltage of 5300 Vac(rms) for 1 minute, a collector-emitter breakdown voltage of 70 V minimum, and a current transfer ratio ranging from 100% to 200% at 10 mA forward current. The device meets UL and VDE recognition standards and is rated for operating temperatures from -55 to +100°C. It is designed for applications such as power supply regulation, digital logic input isolation, and industrial control systems.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: CNY17-3.300 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3.300 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3.300 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube/Rail |